EN
  • EN
  • DE
  • IT

MT29C8G96MAZBADJV-5 WT

Part No MT29C8G96MAZBADJV-5 WT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH RAM 8G PARAL 168VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Bulk
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, Mobile LPDRAM
Memory Size 8Gb (512M x 16)(NAND), 4Gb (128M x 32)(LPDRAM)
Memory Interface Parallel
Clock Frequency 200MHz
Supply Voltage (V) 1.7V ~ 1.95V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 168-VFBGA
Supplier Device Package 168-VFBGA (12x12)
Part Number Series MT29C8G96
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806760-MT29C8G96MAZBADJV-5 WT
Ultra Librarian 3D Model Ultra Librarian MT29C8G96MAZBADJV-5 WT CAD Model

Description

This electronic component is a NAND Flash memory chip with a memory size of 8Gb (512M x 16) and a Mobile LPDRAM with a memory size of 4Gb (128M x 32).

  • Category: Integrated Circuits
  • Part Status: Obsolete (End Of Life)
  • Win Source Part Number: 806760-MT29C8G96MAZBADJV-5 WT
  • Part Number Series: MT29C8G96
  • Temperature Range: -25°C to 85°C
  • Mounting: SMD
  • Package: 168-VFBGA (12x12)
  • Packaging: Bulk
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Alternative Parts: Yes
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $3.9411
Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to $1.3632
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.6059
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.0547
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess