EN
  • EN
  • DE

MT29F1G01ZACH4:C

Part No MT29F1G01ZACH4:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb NAND Flash SLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453421-MT29F1G01ZACH4:C
Ultra Librarian 3D Model Ultra Librarian MT29F1G01ZACH4:C CAD Model

Description

The MT29F1G01ZACH4:C is a 1Gb NAND Flash SLC memory component from Micron, tailored for high-performance and reliable storage solutions. This SLC NAND Flash memory offers the advantages of high-speed write operations, low power consumption, and enhanced durability, making it suitable for a wide array of applications including industrial, automotive, and consumer electronics. Its single-level cell design ensures the highest level of data integrity and reliability, providing a more robust storage option for critical applications that cannot afford data loss or corruption. With its advanced memory technology and Micron’s proven track record in memory solutions, this part is ideal for systems that require a dependable, long-term non-volatile memory.

You May Also Be Interested in

CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
CISCO MEM-CF-256MB-RGD - Compact Flash for Cisco CGR2010
Need more? Email Us
CISCO
CISCO 15-10022-01 - Cisco 15-10022-01 512MB 1RX8 PC2-4200N
Need more? Email Us
CISCO
Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
CISCO
32GB (1X32GB) 4RX4 PC3L-12800L DDR3
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess