EN
  • EN
  • DE
  • IT

MT29F1G08AACH4:C

Part No MT29F1G08AACH4:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb NAND Flash SLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453418-MT29F1G08AACH4:C
Ultra Librarian 3D Model Ultra Librarian MT29F1G08AACH4:C CAD Model

Description

The MT29F1G08AACH4:C is a durable 1Gb NAND Flash SLC memory chip produced by Micron, catering to a wide array of storage requirements across both the consumer and industrial sectors. Leveraging the Single-Level Cell (SLC) NAND technology, it achieves superior performance benchmarks, including enhanced write speeds, reduced power draw, and significantly improved endurance over its counterparts. This technology enables the device to deliver dependable storage solutions, particularly suitable for environments where the integrity and availability of data are crucial. The component is engineered with advanced technologies to ensure optimal data retention and longevity, making it a robust choice for applications such as digital cameras, smart IoT devices, and robust industrial systems. The MT29F1G08AACH4:C embodies a balanced mix of efficiency and reliability, offering a straightforward integration path due to its adherence to established NAND flash interfaces, thereby facilitating an easy upgrade path for system storage enhancements without extensive redesign efforts.

You May Also Be Interested in

CISCO
CISCO M393A4K40BB1-CRC-CI - Cisco branded 32GB DDR4-2400-MHz RDIMM/PC4-19200
Need more? Email Us
CISCO
Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Need more? Email Us
CISCO
CISCO MEM-4460-32G - 32G DRAM (1 DIMM) for Cisco ISR 4460
Need more? Email Us
CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco UCS-ML-X64G4RT-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO UCS-MKIT-041RX-B - Cisco 8GB Memory Kit 1Rx4 PC3L-10600R
Need more? Email Us
CISCO
32 GB RDIMM DRx4 3200 (8Gb)
Need more? Email Us
CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO 15-101778-01 - CISCO 15-101778-01 32Gb 2x16Gb 1333MHz Memory Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess