EN
  • EN
  • DE
  • IT

MT29F4G08ABCHC-ET:C

Part No MT29F4G08ABCHC-ET:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 725515-MT29F4G08ABCHC-ET:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G08ABCHC-ET:C CAD Model

Description

The MT29F4G08ABCHC-ET:C is a 4Gb (512MB) NAND flash memory device from Micron Technology. It provides non-volatile storage for a variety of applications and is designed for reliable data storage and retrieval.

Applications

  • Embedded Systems: Used for storing firmware and data in embedded devices like industrial controllers and networking equipment.
  • Mobile Devices: Found in older smartphones, feature phones, and MP3 players for storing operating systems and user data.
  • Digital Cameras: Used as removable storage in digital cameras and camcorders.
  • Solid State Drives (SSDs): Can be employed in smaller SSDs or as cache memory.
  • Automotive Applications: Used for storing maps, navigation data, and other infotainment system data.

Features

  • 4Gb (512MB) Capacity: Provides a reasonable storage capacity for smaller applications.
  • NAND Flash Technology: Offers high density and non-volatile storage.
  • ONFI (Open NAND Flash Interface): Compliant with ONFI standards for interoperability.
  • x8 I/O Interface: Supports an 8-bit data interface for read and write operations.
  • Page Size: Typically 2KB + 64 Bytes per page.
  • Block Size: Organized in blocks, typically 128KB + 4KB per block.
  • Endurance: Specified number of program/erase cycles for data reliability.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Fast Read/Write Speeds: Allows for quick access to stored data, enhancing performance.
  • Low Power Consumption: Efficient power usage makes it suitable for battery-powered devices.
  • Reliable Data Storage: Designed for data integrity and long-term storage.
  • Compact Form Factor: Enables integration into space-constrained applications.

Additional Details

The MT29F4G08ABCHC-ET:C likely utilizes a multi-level cell (MLC) or single-level cell (SLC) architecture, which affects its density, endurance, and performance characteristics. The specific voltage range and operating temperature range are critical parameters. Error correction codes (ECC) are typically employed to ensure data integrity. Refer to the Micron datasheet for the MT29F4G08ABCHC-ET:C for detailed specifications, including electrical characteristics, timing diagrams, and reliability information. The datasheet will provide crucial information for proper implementation and optimal performance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $8.1493
ISSI, Integrated Silicon Solution Inc
4GB, 153 BALL FBGA, 3.3V, ROHS,
Need more? Email Us
Macronix
IC FLASH 4GBIT PARALLEL 48TSOP
Lowest to $8.2814
Maxim Integrated
IC NVSRAM 64KBIT PARALLEL 28EDIP / NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-EDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8TBIT LBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 52PLCC
Lowest to $73.6690
Macronix
IC FLASH 32MBIT SPI/QUAD 12WLCSP / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 12-WLCSP (2.02x2.09)
Lowest to $1.4195
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA
Lowest to $9.7792
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess