EN
  • EN
  • DE

DS1225AD-70IND

Part No DS1225AD-70IND
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 64KBIT PARALLEL 28EDIP / NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Base Product Number DS1225A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 1353596-DS1225AD-70IND
Ultra Librarian 3D Model Ultra Librarian DS1225AD-70IND CAD Model

Description

The Maxim Integrated DS1225AD-70IND is a 64k Nonvolatile SRAM designed to provide a reliable and durable memory solution for applications requiring high-performance data retention. This particular model offers a storage capacity of 64K x 8 bits, making it an ideal choice for a wide range of data storage needs in industrial, military, and aerospace applications where the operational temperature ranges are critical.

With an access time of 70ns, the DS1225AD-70IND provides swift read and write capabilities, ensuring efficient data handling in time-sensitive operations. The integration of nonvolatile elements means that data is retained even when the power is turned off, thanks to the onboard lithium energy source that guarantees a data retention period of over 10 years.

This SRAM is designed to be fully compatible with a 28-pin, 600-mil DIP socket and operates across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device also features an automatic power-fail chip deselect and write protection, ensuring data integrity during unexpected power loss situations.

Key features of the DS1225AD-70IND include:

  • 64K x 8 nonvolatile static RAM
  • 70ns access time
  • Industrial temperature range (-40°C to +85°C)
  • Over 10 years of data retention
  • Automatic power-fail chip deselect and write protection
  • Directly replaces volatile static RAM or EEPROM
  • Unlimited write cycles

The DS1225AD-70IND is a reliable choice for systems that cannot tolerate data loss from power outages or systems that require the endurance to handle an unlimited number of write cycles. Its rugged design and nonvolatile memory technology make it an essential component for maintaining data integrity and ensuring the longevity of critical data storage.

Maxim Integrated's commitment to quality and reliability is evident in the DS1225AD-70IND, offering a robust memory solution for industries that demand the highest standards in data retention and memory performance.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess