EN
  • EN
  • DE

MT29F4G08ABCWC:C

Part No MT29F4G08ABCWC:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 4Gb NAND Flash 512Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1453209-MT29F4G08ABCWC:C
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface Parallel
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian MT29F4G08ABCWC:C CAD Model

Description

The MT29F4G08ABCWC:C by Micron is a high-capacity NAND Flash memory chip, designed for use in a wide range of electronic devices. With 4 gigabits (Gb) of storage capacity, structured as 512 megabytes (Mx8), this memory chip is tailored for applications requiring significant, reliable storage, such as solid-state drives (SSDs), digital cameras, and smartphones. It utilizes NAND Flash technology, known for its high-density storage capability and power efficiency. This particular variant of the MT29F4G08 series is designated as Pb-free, indicating that it is manufactured without the use of lead, making it an environmentally friendly choice for electronic manufacturers concerned with reducing hazardous substances in their products. Micron, a leading brand in the memory sector, ensures that this product meets rigorous standards for stability, endurance, and performance, making it a dependable choice for both consumer and industrial applications.

You May Also Be Interested in

CISCO
Cisco 32GB PC3-12800. Component for: PC/Server, Internal memory: 32 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-XCEF720-1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco UCS-MR-X16G1RT-H-WS. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
32GB (1X32GB) 4RX4 PC3L-12800L DDR3
Need more? Email Us
CISCO
CISCO MEM-29-512U25GB-X - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco UCS-MR-1X161RV-G. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us
CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess