EN
  • EN
  • DE

MT29F4G16AACWC:C

Part No MT29F4G16AACWC:C
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case TSOP48
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 719638-MT29F4G16AACWC:C
Ultra Librarian 3D Model Ultra Librarian MT29F4G16AACWC:C CAD Model

Description

The MT29F4G16AACWC:C is a 4Gb NAND flash memory device manufactured by Micron Technology Inc. It is designed for mass storage applications requiring high density and non-volatile data retention.

Applications

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Embedded systems
  • Mobile devices (smartphones, tablets)

Features

  • Capacity: 4Gb (512MB)
  • Interface: NAND
  • Voltage: 3.3V
  • Page Size: 2KB + 64B spare
  • Block Size: 128KB + 4KB spare
  • Operating Temperature: -25°C to +85°C

Benefits

  • High Storage Density: Provides a large storage capacity in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Read and Write Speeds: Enables quick data access and storage.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Data Retention: Ensures data integrity over a long period.

Additional Details

The MT29F4G16AACWC:C utilizes a NAND flash memory architecture, which is known for its high density and cost-effectiveness. It requires careful memory management to ensure optimal performance and endurance. Wear leveling algorithms are typically employed to distribute write operations evenly across the memory array, prolonging the lifespan of the device. Error correction codes (ECC) are also used to detect and correct errors that may occur during data storage and retrieval. Consult the Micron datasheet for detailed timing specifications, programming guidelines, and reliability information.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess