EN
  • EN
  • DE
  • IT

MT29F64G08AFAAAWP-IT:A

Part No MT29F64G08AFAAAWP-IT:A
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLSH 64GBIT PARALLEL 48TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 48-TSOP I
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP I
Family Name MT29F64G08
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886158-MT29F64G08AFAAAWP-IT:A
Ultra Librarian 3D Model Ultra Librarian MT29F64G08AFAAAWP-IT:A CAD Model

Description

The Micron Technology Inc. MT29F64G08 is an obsolete memory module that has a package size of 48-TFSOP (0.724", 18.40mm Width) and a packaging of tray.

  • Manufacturer: Micron Technology Inc.
  • Part Number: MT29F64G08
  • Status: Obsolete
  • Package Size: 48-TFSOP (0.724", 18.40mm Width)
  • Packaging: Tray
  • Memory Type: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 48-TSOP I
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Mounting Technology: Surface Mount Technology
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package Quantity: 1000 modules
  • MSL Level: 3 (168 Hours)
  • ECCN: 3A991B1A
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Lowest to $84.2106
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT MIC WIRE SOT23-6
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 64KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN
Lowest to $1.2200

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6159 $78.6159
2+ $73.5440 $147.0880
3+ $71.0080 $213.0240
4+ $65.9360 $263.7440
5+ $63.4000 $317.0000
6+ $60.8640 $365.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess