EN
  • EN
  • DE

MT29F8G08ABABAWP-ITX:B TR

Part No MT29F8G08ABABAWP-ITX:B TR
Manufacturer Micron Technology Inc.
Catalog NAND Flash
Description IC FLASH 8GBIT PARALLEL 48TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)MemoryMemory
Mfr Micron Technology Inc.
Part Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 8Gbit
Memory Organization 1G x 8
Memory Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Base Product Number MT29F8G08
Ultra Librarian 3D Model Ultra Librarian MT29F8G08ABABAWP-ITX:B TR CAD Model

You May Also Be Interested in

XTX Technology Inc.
1Gbit 2.7V~3.6V 50MHz SD interface LGA-8(6x8) Memory (ICs) RoHS
Lowest to $4.6568
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA
Lowest to $17.4626
XTX Technology Inc.
2Gbit 2.7V~3.6V 50MHz SPI LGA-8(6x8) Memory (ICs) RoHS
Lowest to $3.7836
XTX Technology Inc.
2Gbit 2.7V~3.6V 104MHz SPI WSON-8 Memory (ICs) RoHS
Lowest to $28.8135
Mxic
BGA Memory (ICs) RoHS
Lowest to $71.6418
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Solidigm
Solid State Drives - SSD Solidigm Solid State Drive D5-P5430 Series (15.36 TB, E1.S 9.5mm PCIe 4.0 x4, 3D5, QLC) Generic Single Pack
Need more? Email Us
XTX Technology Inc.
1Gbit 2.7V~3.6V 104MHz SPI WSON-8(6x8) Memory (ICs) RoHS
Lowest to $7.2762
Kioxia America, Inc.
2Gbit 2.7V~3.6V 133MHz SPI WSON-8-EP(6x8) Memory (ICs) RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess