EN
  • EN
  • DE

MT29GZ5A5BPGGA-046AAT.87J

Part No MT29GZ5A5BPGGA-046AAT.87J
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description eMCP 4Gb eMMC+ 4Gb LPDDR4-2133
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455410-MT29GZ5A5BPGGA-046AAT.87J
Manufacturer Micron Technology Inc.
Package Box
Product Status Active
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND (SLC), DRAM - LPDDR4
Memory Size 4Gbit (NAND), 4Gbit (LPDDR4)
Memory Organization 512M x 8 (NAND), 128M x 32 (LPDDR4)
Memory Interface ONFI
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 30ns
Access Time 25ns
Voltage - Supply 1.06V ~ 1.17V, 1.7V ~ 1.95V
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 149-WFBGA
Supplier Device Package 149-WFBGA (8x9.5)
Ultra Librarian 3D Model Ultra Librarian MT29GZ5A5BPGGA-046AAT.87J CAD Model

Description

The Micron MT29GZ5A5BPGGA-046AAT.87J is an eMCP that integrates 4Gb of eMMC storage with 4Gb of LPDDR4-2133 DRAM in a compact package. This combination is tailored for devices where space is at a premium but performance cannot be compromised. The eMMC component offers reliable storage with a simplified interface for a seamless integration into various electronic designs, while the LPDDR4-2133 DRAM provides a significant boost in processing speed and power efficiency. This memory package is suited for entry-level smartphones, IoT devices, and other electronic products requiring compact, efficient, and cost-effective memory solutions. Micron's eMCP solution demonstrates their commitment to innovation and leadership in memory technology, delivering a balance of performance and reliability.

You May Also Be Interested in

Dell
DELL U143D
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess