EN
  • EN
  • DE

MT29VZZZCD9FQKPR-046 W.G9L

Part No MT29VZZZCD9FQKPR-046 W.G9L
Manufacturer Micron Technology Inc.
Catalog Memory
Description UMCP1.063TB / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number MT29VZZZCD9
Standard Package 152 pcs
ECCN OBSOLETE
Win Source Part Number 955825-MT29VZZZCD9FQKPR-046 W.G9L
Ultra Librarian 3D Model Ultra Librarian MT29VZZZCD9FQKPR-046 W.G9L CAD Model

Description

The MT29VZZZCD9FQKPR-046 W.G9L is a memory component produced by Micron Technology Inc. Similar to other Micron NAND Flash devices, this part number signifies a specialized memory solution, typically found in various high-performance applications requiring reliable and fast data storage. Without access to the specific datasheet, we can infer its characteristics based on Micron's standard NAND Flash technology.

Applications:

  • Enterprise SSDs: Used in high-capacity solid-state drives for servers and data centers requiring high performance and endurance.
  • High-End Mobile Devices: Integrated into flagship smartphones and tablets for faster application loading and improved user experience.
  • Industrial Automation: Deployed in industrial control systems and automation equipment for reliable data logging and storage in harsh environments.
  • Automotive Infotainment Systems: Found in advanced in-car entertainment and navigation systems requiring robust and fast storage.
  • Gaming Consoles: Utilized in gaming consoles to enhance game loading times and overall system performance.

Features:

  • 3D NAND Technology: Likely utilizes 3D NAND architecture to achieve higher storage density and improved performance.
  • High-Speed Interface: Supports a fast interface, such as ONFI or Toggle DDR, for rapid data transfer.
  • Advanced Error Correction: Implements sophisticated error correction algorithms to ensure data integrity and reliability.
  • Power Management: Features advanced power management capabilities to minimize energy consumption.
  • Endurance Optimization: Designed for high endurance to withstand a large number of program/erase cycles.

Benefits:

  • Increased Storage Capacity: Provides ample storage space for demanding applications and large datasets.
  • Enhanced Performance: Delivers faster read and write speeds for improved system responsiveness and reduced latency.
  • Improved Reliability: Ensures data integrity and minimizes the risk of data loss.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in data centers.
  • Extended Lifespan: Designed for high endurance to withstand intensive usage and prolong the lifespan of the storage device.

Additional Details: The detailed specifications, including storage capacity, interface type, and operating conditions, are not readily available without the official Micron datasheet. Contacting Micron directly or consulting their official documentation is recommended for specific technical information about the MT29VZZZCD9FQKPR-046 W.G9L.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,161 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess