EN
  • EN
  • DE

MT36KSF2G72PZ-1G6

Part No MT36KSF2G72PZ-1G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948395-MT36KSF2G72PZ-1G6
Series *
Ultra Librarian 3D Model Ultra Librarian MT36KSF2G72PZ-1G6 CAD Model

Description

The Micron MT36KSF2G72PZ-1G6 is a 16GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and high-capacity solution for increasing system memory capacity and improving overall performance. Registered DIMMs are typically used in servers that require higher memory capacity and improved signal integrity.

Applications:

  • Servers
  • High-performance computing
  • Virtualization environments
  • Database servers
  • Enterprise applications

Features:

  • 16GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC Registered (RDIMM) for enhanced data integrity and stability
  • 240-pin DIMM
  • 1.35V operating voltage (Low Voltage)

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • Registered ECC (RDIMM) ensures data integrity and improves signal stability, reducing the risk of data corruption and system crashes, especially in high-density memory configurations.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • Designed for servers requiring high memory capacity and reliability.
  • Low voltage (1.35V) operation significantly reduces power consumption and heat dissipation.

Additional Details:

The MT36KSF2G72PZ-1G6 module utilizes high-quality Micron memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature includes a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. A key feature of this module is its low voltage operation at 1.35V, which significantly reduces power consumption and heat generation compared to standard 1.5V DDR3 modules. This is beneficial in server environments where power efficiency is crucial. This memory module is specifically designed to meet the rigorous demands of enterprise environments where reliability, performance, and capacity are critical factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are generally used in server environments to support higher memory densities and maintain signal integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess