EN
  • EN
  • DE

MT40A1G4HX-093E:A

Part No MT40A1G4HX-093E:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 1067MHZ 78BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (1G x 4)
Clock Frequency 1067MHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (9x11.5)
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Family Name MT40A1G4
Introduction Date August 01, 2017
ECCN EAR99
Estimated EOL Date Obsolete
Win Source Part Number 740320-MT40A1G4HX-093E:A
Ultra Librarian 3D Model Ultra Librarian MT40A1G4HX-093E:A CAD Model

Description

The MT40A1G4 is a DDR4 SDRAM memory module manufactured by Micron Technology Inc.

  • Memory Size: 4Gb (1G x 4)
  • Clock Frequency: 1067MHz
  • Memory Interface: Parallel
  • Memory Type: Volatile
  • Operating Supply Voltage: 1.14 V to 1.26 V
  • Operating Temperature Range: 0°C to 95°C
  • Package: 78-TFBGA
  • Mounting Technology: SMD
  • Family: MT40A1G4
  • Product Status: Obsolete (EOL)

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 8GBIT 800MHZ 78FBGA
Lowest to $37.5387
Micron Technology Inc.
IC DRAM 4G PARALLEL 168FBGA
Lowest to $6.2214
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 4GBIT 933MHZ 96FBGA
Lowest to $3.9783
Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Winbond Electronics
IC DRAM 512M PARALLEL 60VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
Micron Technology Inc.
DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II Tray | IC DRAM 64M PARALLEL 86TSOP II
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess