EN
  • EN
  • DE
  • IT

MT48LC2M32B2P-7:G

Part No MT48LC2M32B2P-7:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II Tray | IC DRAM 64M PARALLEL 86TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (2M x 32)
Memory Interface Parallel
Clock Frequency 143MHz
Write Cycle Time - Word, Page 14ns
Access Time 5.5ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 86-TFSOP
Supplier Device Package 86-TSOP II
Family Part Number MT48LC2M32B2
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT48LC2M32B2
Introduction Date September 21, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Win Source Part Number 711452-MT48LC2M32B2P-7:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-7:G CAD Model

Description

This electronic component is an SDRAM memory module.

  • Memory Type: volatile
  • Packaging: tray
  • Clock Frequency: 143MHz
  • Write Cycle Time: 14ns

You May Also Be Interested in

Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $65.1941
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $6.5060
Samsung
LPDDR5X-7500 x64 (64Gb)
Lowest to $287.4358
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $13.0056
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $106.4671
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $23.7594
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $195.3684
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $66.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess