EN
  • EN
  • DE

MT41J256M16HA-125:E

Part No MT41J256M16HA-125:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 800MHZ 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Max Frequency 800MHz
Access Time 13.75ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (9x14)
Family Name MT41J256M16
Introduction Date January 02, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 244889-MT41J256M16HA-125:E
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-125:E CAD Model

Description

The Micron Technology Inc. MT41J256M16 is a volatile SDRAM-DDR3 integrated circuit (IC) that has a memory size of 4Gb (256M x 16).

  • Memory Size: 4Gb (256M x 16)
  • Operating Temperature: 0°C to 95°C (TC)
  • Supply Voltage: 1.425 V to 1.575 V
  • Package: 96-FBGA (9x14)
  • Popularity: High
  • Usage: Commonly used in electronic devices that require volatile memory storage.

You May Also Be Interested in

NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $28.5113

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess