EN
  • EN
  • DE

MT46V32M16P-5B:J

Part No MT46V32M16P-5B:J
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 512MBIT 200MHZ 66TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 512Mb (32M x 16)
Max Frequency 200MHz
Access Time 700ps
Supply Voltage - Operating 2.5 V to 2.7 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 66-TSOP
Family Name MT46V32M16
Introduction Date October 27, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 245129-MT46V32M16P-5B:J
Ultra Librarian 3D Model Ultra Librarian MT46V32M16P-5B:J CAD Model

Description

This electronic component is a DDR SDRAM memory device manufactured by Micron Technology Inc.

  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Memory Size: 512Mb (32M x 16)
  • Access Time: 700ps
  • Family: MT46V32M16
  • Category: Integrated Circuits
  • Lifecycle Status: Active
  • Operating Temperature: 0°C to 70°C (TA)
  • Case/Package: 66-TSOP
  • Supply Voltage: 2.5V to 2.7V
  • Memory Format: DRAM
  • Max Frequency: 200MHz
  • Alternative Parts (cross-reference): K4H511638J-LCCC000, HYB25D512160DE-5, K4H511638F-LCCC
  • Introduction Date: October 27, 2000
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2022
  • Usage: Commonly used
  • Popularity: High

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
64GB eMMC5.1
Lowest to $56.5559
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess