EN
  • EN
  • DE

MT40A2G8NRE-083E:B

Part No MT40A2G8NRE-083E:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 16GBIT PARALLEL 78FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 16Gb (2G x 8) Parallel 1.2 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886211-MT40A2G8NRE-083E:B
Ultra Librarian 3D Model Ultra Librarian MT40A2G8NRE-083E:B CAD Model

Description

The Micron Technology Inc. MT40A2 is a DDR4 Memory IC with a capacity of 16Gb (2G x 8) and operates with a parallel interface.

  • Package: 78-FBGA (8x12)
  • Mounting: Surface mount
  • Family: MT40A2
  • Category: Integrated Circuits (ICs)
  • Temperature Range: 0°C to 95°C (TC)
  • Status: Obsolete
  • Supply and Demand: Limited
  • Quantity per Package: 1140
  • MSL level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR5X-7500 x64 (64Gb)
Lowest to $287.4358
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Samsung
64GB eMMC5.1
Lowest to $56.5559
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $24.6316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.9412 $100.9412
2+ $93.8824 $187.7648
3+ $90.3530 $271.0590
4+ $86.8236 $347.2944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess