EN
  • EN
  • DE

PI4MSD5V9543ALEX

Part No PI4MSD5V9543ALEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 2CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1087973-PI4MSD5V9543ALEX
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian PI4MSD5V9543ALEX CAD Model

Description

Overview of PI4MSD5V9543ALEX from Diodes Incorporated

The PI4MSD5V9543ALEX is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This clock buffer is part of the Pericom® product family, which is well-known for providing reliable timing solutions across various applications. The PI4MSD5V9543ALEX is particularly suitable for distributing high-speed signals with minimal skew and jitter, ensuring that digital systems operate with precision and stability.

Key Features and Benefits

  • Low Skew: The device offers extremely low skew output, which is crucial for maintaining the timing integrity of high-speed digital signals.
  • Multiple Outputs: It features multiple outputs that enable it to drive several devices simultaneously, making it an efficient solution for complex systems that require synchronous operation.
  • Wide Frequency Range: The PI4MSD5V9543ALEX supports a broad range of frequencies, providing versatility for use in various applications, from consumer electronics to enterprise systems.
  • Low Power Consumption: Designed with power efficiency in mind, this clock buffer helps to reduce overall power consumption, which is critical for battery-powered and energy-sensitive devices.
  • High Reliability: As with all Diodes Incorporated products, the PI4MSD5V9543ALEX is manufactured to high standards, ensuring reliable performance even under challenging conditions.
  • Small Footprint: The device comes in a compact package, allowing for space-saving integration into system designs without compromising functionality.

Applications

The PI4MSD5V9543ALEX is ideal for a wide range of applications that require precise clock distribution. It is commonly used in:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems, including SSDs and HDDs
  • Consumer electronics like set-top boxes and smart TVs
  • Computing platforms, from desktops to data centers
  • Industrial and automotive systems requiring robust timing solutions

In summary, the PI4MSD5V9543ALEX from Diodes Incorporated is a versatile and reliable clock buffer that offers excellent performance for a variety of high-speed digital applications. Its low skew, multiple outputs, and energy efficiency make it an ideal choice for designers looking to optimize their system's performance and power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8035 $52.2275
155+ $0.6593 $102.1915
235+ $0.6387 $150.0945
325+ $0.6181 $200.8825
420+ $0.5975 $250.9500
565+ $0.5357 $302.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess