EN
  • EN
  • DE

MT40A512M16JY-083E

Part No MT40A512M16JY-083E
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Description Automotive DDR4 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755223-MT40A512M16JY-083E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT40A512M16JY-083E CAD Model

Description

The MT40A512M16JY-083E is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed for high-speed data transfer and is commonly used in desktop computers, laptops, servers, and other high-performance computing devices.

Applications:

  • Desktop computers: Used as system memory to provide fast data access for applications and the operating system.
  • Laptops: Similar to desktop computers, it serves as the primary memory for laptop computers.
  • Servers: Used in server systems to provide large amounts of high-speed memory for demanding workloads.
  • Workstations: Employed in workstations for professional applications such as video editing, 3D rendering, and scientific computing.

Features:

  • DDR4 technology: Utilizes DDR4 technology for increased bandwidth and reduced power consumption compared to previous generations of DDR SDRAM.
  • 512Mb x 16 organization: Indicates the memory chip's organization, which affects memory capacity and performance.
  • High speed: Operates at high frequencies to enable fast data transfer rates. Specifically marketed as operating at 2400 MT/s.
  • Low voltage: Operates at a low voltage to reduce power consumption and heat generation.
  • Lead-free: Compliant with lead-free standards for environmental protection.

Benefits:

  • Increased performance: Provides faster data transfer rates for improved system performance.
  • Reduced power consumption: Reduces energy consumption, which can extend battery life in portable devices and lower operating costs in servers.
  • High capacity: Offers high memory capacity for running demanding applications and multitasking.
  • Reliable operation: Provides reliable data storage and retrieval with built-in error correction features.

Technical Specifications:

  • Density: 8GB
  • Configuration: 512Mb x 16
  • Speed: 2400 MT/s
  • Voltage: 1.2V
  • Operating Temperature: Consult Micron Datasheet
Consult the Micron datasheet for detailed information regarding timings, power consumption, and operating conditions.

The MT40A512M16JY-083E is a high-performance DDR4 SDRAM chip that offers fast data transfer rates, low power consumption, and high capacity. It is a suitable choice for a variety of applications requiring high-speed memory, including desktop computers, laptops, servers, and workstations.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9679 $65.8074
13+ $8.9998 $116.9974
20+ $8.7179 $174.3580
28+ $8.4373 $236.2444
36+ $8.1555 $293.5980
48+ $7.3123 $350.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess