EN
  • EN
  • DE

MT41J512M8RH-093:E

Part No MT41J512M8RH-093:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3 SDRAM 4Gbit 512Mx8 1.5V 78-Pin FBGA | IC DRAM 4G PARALLEL 78FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (512M x 8)
Memory Interface Parallel
Clock Frequency 1066MHz
Access Time 20ns
Supply Voltage (V) 1.425V ~ 1.575V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 78-TFBGA
Supplier Device Package 78-FBGA (9x10.5)
Family Part Number MT41J512M8
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Family Name MT41J512M8
Introduction Date February 16, 2012
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 758806-MT41J512M8RH-093:E
Ultra Librarian 3D Model Ultra Librarian MT41J512M8RH-093:E CAD Model

Description

The Micron Technology Inc. MT41J512M8 is a 4Gb (512M x 8) DDR3 SDRAM memory chip that is commonly used in integrated circuits.

  • Access Time: 20ns
  • Operating Temperature: 0°C ~ 95°C
  • Operating Voltage: 1.425V ~ 1.575V
  • Mounting Type: SMD
  • Package: 78-FBGA (9x10.5)
  • Memory Format: DRAM
  • Clock Frequency: 1066MHz
  • Memory Interface: Parallel
  • Alternative Parts: H5TQ4G83AFR-PBI, H5TQ4G83AFR-G7C, H5TQ4G83AFR-H9L
  • Manufacturer Package: 78-TFBGA
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess