EN
  • EN
  • DE

MT41K1G8TRE-125:E

Part No MT41K1G8TRE-125:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 1Gx8 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940535-MT41K1G8TRE-125:E
Ultra Librarian 3D Model Ultra Librarian MT41K1G8TRE-125:E CAD Model

Description

The MT41K1G8TRE-125:E is a high-performance DDR3L SDRAM component manufactured by Micron Technology Inc. This memory module is designed for applications that require a balance of low power consumption and high-speed data transfer. It is engineered to meet the demands of modern computing systems while minimizing energy usage.

Applications

  • Laptop computers
  • Ultrabooks
  • Embedded systems
  • Mobile devices
  • Industrial automation

Features

  • DDR3L technology for low voltage operation (1.35V)
  • Capacity of 1Gb
  • 8-bit data bus width
  • High-speed data transfer rates up to 1600 Mbps
  • On-die termination (ODT) for improved signal integrity

Benefits

  • Extended battery life in portable devices
  • Reduced system power consumption
  • Improved thermal management
  • Enhanced system stability and reliability
  • Increased data throughput for demanding applications

Additional Details

The MT41K1G8TRE-125:E operates at a low voltage of 1.35V, which significantly reduces power consumption compared to standard DDR3 SDRAM. It is designed with advanced signal integrity features, such as on-die termination, to ensure reliable data transfer at high speeds. The module incorporates thermal management techniques to maintain stable operation under varying load conditions. It is manufactured using high-quality materials and undergoes rigorous testing to meet industry standards. Proper installation and cooling are recommended for optimal performance. Detailed technical specifications, including timing characteristics, voltage ranges, and thermal guidelines, are available in the official datasheet provided by Micron Technology Inc. The MT41K1G8TRE-125:E is a versatile memory solution suitable for a wide range of applications where low power consumption and high performance are critical. Its architecture allows for efficient data transfer and processing, making it an ideal choice for demanding computing environments, especially in portable devices.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess