EN
  • EN
  • DE

MT41K256M16HX-107G:E

Part No MT41K256M16HX-107G:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940845-MT41K256M16HX-107G:E
Ultra Librarian 3D Model Ultra Librarian MT41K256M16HX-107G:E CAD Model

Description

The MT41K256M16HX-107G:E is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide high bandwidth and low latency for demanding applications. It's well-suited for systems needing substantial memory capacity and fast data access, making it an ideal choice for various high-performance computing and embedded applications.

Applications

  • High-Performance Computing: Used in workstations and servers requiring fast memory access for complex calculations and simulations.
  • Gaming PCs: Implemented in gaming desktops for high frame rates and smooth gameplay.
  • Networking Devices: Employed in routers, switches, and other networking equipment for handling large volumes of data.
  • Embedded Systems: Integrated into industrial control systems and embedded computers requiring reliable and fast memory.
  • Video Processing: Utilized in video editing and rendering workstations for efficient data processing.

Features

  • DDR3 Technology: Leverages DDR3 technology to deliver high data transfer rates and efficient memory access.
  • 4Gb Density: Offers a memory density of 4Gb (4 Gigabits) achieved through stacking two 2Gb dies.
  • x16 Organization: Organized as 256M x 16, enhancing data throughput and memory bandwidth.
  • Data Rate: Operates at a data rate of up to 1866 MT/s (MegaTransfers per second) with a -107 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for power saving and optimal data retention.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • High Bandwidth: Enables rapid data transfer, boosting overall system responsiveness and performance.
  • Low Latency: Minimizes memory access delays, resulting in faster application loading and execution.
  • Reliable Performance: Guarantees stable and consistent operation in demanding computing environments.
  • Large Memory Capacity: 4Gb density supports complex applications, multitasking, and managing large datasets.
  • Enhanced Efficiency: DDR3 technology optimizes performance while maintaining energy efficiency.

Additional Details

The MT41K256M16HX-107G:E adheres to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as specified by the DDR3 standard. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating conditions.

The part number MT41K256M16HX-107G:E specifies: MT indicates Micron Technology, 41 represents DDR3 SDRAM, K signifies the specific generation, 256M16 denotes 256Mb x 16 organization, HX refers to the package and specific features, -107G indicates the speed grade (1866 MT/s), and :E often represents specific revisions or testing grades.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess