EN
  • EN
  • DE

MT41K256M8DA-125:E

Part No MT41K256M8DA-125:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941317-MT41K256M8DA-125:E
Ultra Librarian 3D Model Ultra Librarian MT41K256M8DA-125:E CAD Model

Description

The MT41K256M8DA-125:E is a high-performance DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous DRAM) component manufactured by Micron Technology Inc. It is designed for applications requiring high bandwidth and low power consumption. Organized as 256Mb x 8, the module has a total capacity of 2 Gigabit (2Gb) or 256 Megabytes (MB). The 'DDR3L' designation indicates that it operates at a lower voltage (1.35V) than standard DDR3, making it more energy efficient.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for high-speed data transfer and processing.
  • Industrial Automation: Integrated into industrial PCs, programmable logic controllers (PLCs), and other automation equipment requiring reliable memory performance.
  • Embedded Systems: Employed in single-board computers (SBCs), computer-on-modules (COMs), and other embedded applications where memory bandwidth and power efficiency are crucial.
  • Consumer Electronics: Found in smart TVs, set-top boxes, gaming consoles, and other devices to enhance multimedia capabilities.
  • Automotive Electronics: Used in automotive infotainment systems, advanced driver-assistance systems (ADAS), and other vehicle electronics applications.

Features:

  • DDR3L Technology: Operates at 1.35V, reducing power consumption compared to standard DDR3 memory.
  • High Speed: Supports data transfer rates up to 1600 MT/s (MegaTransfers per second), enabling fast memory access.
  • 8n-Prefetch Architecture: Improves data throughput by prefetching data in blocks of eight words.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity for reliable high-speed operation.
  • Write Leveling: Optimizes write timing to ensure data reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Improved Energy Efficiency: Lower voltage operation extends battery life in portable devices and reduces power consumption in stationary systems.
  • Enhanced Performance: High data transfer rates improve application responsiveness and overall system performance.
  • Increased Reliability: Features like ODT and write leveling ensure data integrity and system stability.
  • Reduced Thermal Footprint: Lower power consumption leads to reduced heat generation, simplifying thermal management.
  • Long-Term Availability: Designed for longevity and stable supply, ensuring reliable component sourcing for manufacturers.

Additional Details:

The MT41K256M8DA-125:E is typically packaged in a FBGA (Fine-pitch Ball Grid Array) for efficient board mounting and space utilization. The ':E' suffix likely indicates specific testing or screening criteria applied to the module, potentially related to temperature or performance characteristics. It supports features such as asynchronous reset and ZQ calibration to optimize signal integrity and ensure robust operation under various conditions. The '-125' portion of the part number specifies a speed grade, typically corresponding to a 1600 MHz clock rate (DDR3L-1600). The module's compliance with JEDEC standards facilitates easy integration into various applications.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess