EN
  • EN
  • DE

MT41K512M8RE-125:E

Part No MT41K512M8RE-125:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940863-MT41K512M8RE-125:E
Ultra Librarian 3D Model Ultra Librarian MT41K512M8RE-125:E CAD Model

Description

This memory component is a high-quality electronic component that is perfect for use in various electronic devices.

    You May Also Be Interested in

    Samsung
    DDR5-5600 2Gx8 (16Gb)
    Need more? Email Us
    Micron Technology Inc.
    IC DRAM 16GBIT POD 78FBGA
    Need more? Email Us
    ASUS
    Dual GeForce RTX 5070 12GB GDDR7 OC Edition
    Need more? Email Us
    Seagate Technology
    16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
    Need more? Email Us
    GigaDevice Semiconductor
    512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
    Lowest to $32.7880
    Rayson Hi-Tech (SZ) Co., Ltd.
    1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
    Lowest to $79.1730
    Foresee Group
    16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
    Lowest to $81.4926
    Winbond Electronics
    IC DRAM 2GBIT PAR 96VFBGA
    Lowest to $12.3549
    PALIT
    GeForce RTX 5060 Infinity 2 OC 8GB
    Need more? Email Us

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess