EN
  • EN
  • DE

MT42L256M32D4KP-25 IT:A

Part No MT42L256M32D4KP-25 IT:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 8GBIT 400MHZ 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 8Gb (256M x 32)
Max Frequency 400MHz
Supply Voltage - Operating 1.14 V to 1.3 V
Temperature Range - Operating -25°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 168-FBGA (12x12)
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Win Source Part Number 496829-MT42L256M32D4KP-25 IT:A
Ultra Librarian 3D Model Ultra Librarian MT42L256M32D4KP-25 IT:A CAD Model

Description

The MT42L256M32D4KP-25 IT:A is a high-performance, double data rate (DDR3) synchronous DRAM (SDRAM) component manufactured by Micron Technology. It is designed for applications requiring high bandwidth and low latency, such as computing, graphics, and networking.

Applications:

  • High-performance computing systems
  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems requiring high memory bandwidth
  • Gaming consoles

Features:

  • Density: 8Gb (256Mb x 32)
  • Data Rate: DDR3-1600 (800 MHz clock)
  • Voltage: 1.35V (Low Voltage DDR3L)
  • Interface: JEDEC standard DDR3 interface
  • Operating Temperature: Industrial Temperature (-40°C to +85°C)
  • Package: 78-ball FBGA
  • CAS Latency (CL): 11
  • Write Latency (CWL): 8
  • RoHS Compliant

Benefits:

  • High Bandwidth: DDR3 technology provides a significant increase in memory bandwidth compared to previous generations of DRAM.
  • Low Power Consumption: The 1.35V operating voltage reduces power consumption, making it suitable for power-sensitive applications.
  • High Density: The 8Gb density allows for larger memory capacity in a smaller footprint.
  • Reliability: Micron's rigorous testing and quality control ensure high reliability and long-term performance.
  • Industrial Temperature Range: Suitable for applications operating in harsh environments.

Additional Details:

The MT42L256M32D4KP-25 IT:A adheres to the JEDEC standards for DDR3 SDRAM. It supports various DDR3 features, including on-die termination (ODT), dynamic on-die termination (MODT), and write leveling. The component is lead-free and RoHS compliant. It is commonly used in applications that require a balance of performance, power efficiency, and density.

The part number breakdown is as follows: MT indicates Micron Technology, 42 indicates DDR3 SDRAM, L indicates low voltage, 256M32 indicates 256Mb x 32 organization, D4 indicates generation, KP indicates package type, -25 indicates speed grade, IT indicates industrial temperature range, and :A indicates the revision.

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess