EN
  • EN
  • DE

MT46V16M16FG-75:F

Part No MT46V16M16FG-75:F
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 256MBIT 133MHZ 60FBGA / DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 60-Pin FBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 256Mb (16M x 16)
Clock Frequency 133MHz
Write Cycle Time - Word, Page 15ns
Access Time 750ps
Memory Interface Parallel
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 60-FBGA
Manufacturer Package 60-FBGA (8x14)
Popularity Medium
Supply and Demand Status Limited
Family Name MT46V16M16
Introduction Date March 06, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790079-MT46V16M16FG-75:F
Ultra Librarian 3D Model Ultra Librarian MT46V16M16FG-75:F CAD Model

Description

The Micron Technology Inc. MT46V16M16 is a 256Mb (16M x 16) DDR SDRAM memory chip that is now obsolete (EOL). The product has the following specifications:

  • Operating Supply Voltage: 2.3 V to 2.7 V
  • Access Time: 750ps
  • Package: 60-FBGA
  • Mounting: SMD
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 8GBIT 800MHZ 78FBGA
Lowest to $37.5387
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Winbond Electronics
IC DRAM 512M PARALLEL 60VFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8459 $62.7672
18+ $6.4380 $115.8840
28+ $6.2370 $174.6360
39+ $6.0349 $235.3611
50+ $5.8339 $291.6950
67+ $5.2310 $350.4770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess