EN
  • EN
  • DE

MT46V16M8P-75

Part No MT46V16M8P-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 16Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943341-MT46V16M8P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M8P-75 CAD Model

Description

The MT46V16M8P-75 is a DDR SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is configured as 16M x 8 bits, designed for applications requiring moderate memory capacity with reasonable performance.

Applications:

  • Embedded Systems: Control systems, industrial automation, and data acquisition where reliable memory storage is needed.
  • Networking Equipment: Routers and switches for buffering data and managing network traffic.
  • Printers: Memory for storing print jobs and managing printer operations.
  • Set-Top Boxes: Buffering video and audio data in digital television boxes.
  • Older Generation Computers: Suitable for upgrading or maintaining legacy computer systems.

Features:

  • DDR Technology: Utilizes DDR architecture for improved data transfer rates compared to SDR SDRAM.
  • 16M x 8-bit Configuration: Provides a suitable memory capacity for various applications.
  • Moderate Bandwidth: Offers good memory bandwidth for typical data access requirements.
  • Reliable Performance: Manufactured for stable and dependable operation.

Benefits:

  • Improved System Performance: Enhances overall system performance with faster memory access compared to older memory technologies.
  • Adequate Multitasking: Supports basic multitasking capabilities for running multiple applications.
  • Reliable Operation: Ensures stable and consistent performance in various environments.

Technical Specifications: The "-75" in the part number indicates a speed grade. Refer to the official Micron datasheet for the specific clock frequency, timings (CAS latency, RAS to CAS delay, etc.), and voltage requirements for the MT46V16M8P-75. This module typically operates at a clock frequency around 133 MHz (PC266).

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess