EN
  • EN
  • DE

MT46V32M4P-75:D

Part No MT46V32M4P-75:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 32Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943344-MT46V32M4P-75:D
Ultra Librarian 3D Model Ultra Librarian MT46V32M4P-75:D CAD Model

Description

The MT46V32M4P-75:D is a DDR SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It features a 32M x 4-bit configuration, designed for applications requiring a specific memory density and performance characteristics.

Applications:

  • Embedded Systems: Control systems, data acquisition systems, and industrial automation equipment.
  • Networking Devices: Routers, switches, and other networking hardware for buffering data.
  • Consumer Electronics: Set-top boxes, digital TVs, and other consumer devices requiring memory for data storage and processing.
  • Printers and Scanners: Memory for storing print jobs, scanned images, and managing device operations.
  • Legacy Systems: Suitable for upgrading or maintaining older computer systems and embedded platforms.

Features:

  • DDR Technology: Utilizes DDR architecture for improved data transfer rates compared to standard SDR SDRAM.
  • 32M x 4-bit Configuration: Provides a suitable memory capacity for specific applications.
  • Moderate Bandwidth: Offers reasonable memory bandwidth for data access and processing.
  • Reliable Performance: Designed and manufactured for stable and dependable operation.

Benefits:

  • Enhanced System Performance: Improves overall system performance by providing faster memory access compared to older technologies.
  • Adequate Multitasking: Supports basic multitasking capabilities for running multiple applications.
  • Reliable Operation: Ensures stable and consistent performance in various environments.

Technical Specifications: The "-75" in the part number denotes a speed grade. Refer to the official Micron datasheet for specific clock frequency, timings (CAS latency, RAS to CAS delay, etc.), and voltage requirements for the MT46V32M4P-75:D. Typically, this module operates at a clock frequency around 133 MHz (PC266).

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess