EN
  • EN
  • DE

MT46V8M16TG-75ZB

Part No MT46V8M16TG-75ZB
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028385-MT46V8M16TG-75ZB
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V8M16TG-75ZB CAD Model

Description

The MT46V8M16TG-75ZB is a 128Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed for applications requiring high bandwidth and low latency, such as graphics cards, embedded systems, and high-performance computing. The device operates at a clock frequency of up to 133 MHz, resulting in a data transfer rate of up to 266 Mbps.

Applications:

  • Graphics Cards: Used as memory in graphics processing units (GPUs) for storing textures and frame buffers.
  • Embedded Systems: Employed in embedded systems for storing program code and data.
  • High-Performance Computing: Utilized in high-performance computing systems for memory-intensive applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.

Features:

  • 128Mb Density: Provides a memory capacity of 128 megabits.
  • DDR SDRAM: Utilizes double data rate technology for high bandwidth.
  • Operating Frequency: Operates at a clock frequency of up to 133 MHz.
  • Data Transfer Rate: Achieves a data transfer rate of up to 266 Mbps.
  • Low Latency: Offers low latency for fast memory access.

Benefits:

  • High Bandwidth: DDR technology provides high bandwidth for demanding applications.
  • Fast Memory Access: Low latency ensures fast memory access, improving system performance.
  • Large Memory Capacity: 128Mb density provides ample memory capacity for various applications.
  • Low Power Consumption: Reduces power requirements, leading to improved energy efficiency.

Additional Details:

The MT46V8M16TG-75ZB is organized as 8,388,608 words x 16 bits x 4 banks. It operates at a supply voltage of 2.5V. The device is available in a FBGA (Fine-pitch Ball Grid Array) package for high-density mounting. Proper termination and decoupling techniques are crucial for ensuring stable operation at high frequencies. The DDR SDRAM standard defines the timing parameters and control signals for memory access. The part number suffix '-75ZB' typically indicates the speed grade and package type.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess