EN
  • EN
  • DE

MT47H128M8HQ-3:H

Part No MT47H128M8HQ-3:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 128Mx8 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942038-MT47H128M8HQ-3:H
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HQ-3:H CAD Model

Description

The MT47H128M8HQ-3:H is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed to provide high-speed data access and storage, making it suitable for applications requiring substantial memory bandwidth and capacity.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and other software.
  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphical data, enabling smooth and responsive graphics rendering.
  • Gaming Consoles: Employed as system memory for game execution and data storage.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for packet buffering and data processing.
  • Embedded Systems: Used in various embedded applications requiring high-speed memory, such as industrial controllers and automotive systems.

Features

  • High-Speed Data Transfer: Operates at a high clock frequency, enabling fast data transfer rates.
  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Large Memory Capacity: Offers a substantial memory capacity (128M x 8), allowing for the storage of large amounts of data.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and energy-sensitive applications.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and improves signal integrity.
  • Data Mask (DM) Function: Enables selective writing of data bytes, providing flexibility in memory operations.
  • Auto Refresh and Self Refresh Modes: Supports automatic and self-refresh modes to maintain data integrity.

Benefits

  • Increased System Performance: Improves overall system performance by providing fast access to data.
  • Enhanced Application Responsiveness: Enables quicker loading times and smoother execution of applications.
  • Improved Graphics Performance: Provides the necessary bandwidth for rendering complex graphics and textures.
  • Greater Memory Capacity: Allows for the storage of larger datasets and more complex applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop systems.

Additional Details

The MT47H128M8HQ-3:H operates at a specific voltage level (typically 1.8V) and conforms to JEDEC standards for DDR2 SDRAM. It supports various operating modes and timing parameters that can be configured to optimize performance for different applications. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, providing a compact and reliable solution for high-density memory applications. This particular part number (MT47H128M8HQ-3:H) denotes a specific speed grade and operating temperature range within the broader MT47H128M8HQ series.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess