EN
  • EN
  • DE

MT47H128M8SH-25:M

Part No MT47H128M8SH-25:M
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831895-MT47H128M8SH-25:M
Ultra Librarian 3D Model Ultra Librarian MT47H128M8SH-25:M CAD Model

Description

The MT47H128M8SH-25:M is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module provides high-speed data access and storage, suitable for a wide range of applications that demand efficient memory performance. It plays a crucial role in systems that require significant memory bandwidth and storage capacity.

Applications

  • Desktop and Laptop Computers: Serves as the main system memory, enabling smooth multitasking and efficient application execution.
  • Graphics Cards: Stores textures, frame buffers, and other graphical data, enhancing the performance of graphics processing units (GPUs).
  • Servers: Handles large datasets and supports multiple users in server environments, ensuring reliable and fast data processing.
  • Embedded Systems: Integrated into devices such as routers, networking equipment, and industrial controllers to manage data storage and processing.
  • Gaming Consoles: Provides fast and efficient memory access for game data and rendering, enhancing the gaming experience.

Features

  • 128 Meg x 8 Configuration: Organized as 128 million words by 8 bits, providing ample memory space for various applications.
  • DDR2 Technology: Offers higher bandwidth and lower voltage operation compared to DDR SDRAM, improving system efficiency.
  • Data Rate: The '-25' indicates a specific data transfer rate; refer to the datasheet for precise speed specifications.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate for enhanced performance.
  • Low Power Consumption: Designed to operate at a lower voltage, reducing power consumption and minimizing heat generation, which is beneficial for portable devices.
  • Differential Clock Inputs: Ensures better noise immunity and timing accuracy, improving the reliability of data transfers.
  • On-Chip DLL (Delay-Locked Loop): Guarantees precise timing and synchronization of data transfers, ensuring stable and efficient operation.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Enhanced System Performance: The high data transfer rates of DDR2 SDRAM significantly improve overall system performance and responsiveness.
  • Reduced Power Consumption: Lower voltage operation results in reduced power consumption, extending battery life in portable devices and decreasing energy costs.
  • Increased Reliability: Advanced features such as differential clock inputs and on-chip DLL contribute to more reliable and stable data transfers.
  • High Capacity: The 128 Meg x 8 configuration provides substantial memory capacity, suitable for demanding applications and large datasets.
  • Improved Thermal Management: Lower power consumption reduces heat generation, simplifying thermal management and improving the lifespan of the device.

Additional Details

The MT47H128M8SH-25:M operates within a specific voltage range (typically 1.8V). It supports various DDR2 SDRAM features, including burst lengths of 2, 4, and 8. It's essential to consult the official Micron datasheet for detailed electrical characteristics, timing diagrams, and package information for accurate configuration and optimal performance.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess