EN
  • EN
  • DE

TC74ACT08FN(ELF

Part No TC74ACT08FN(ELF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839652-TC74ACT08FN(ELF
Ultra Librarian 3D Model Ultra Librarian TC74ACT08FN(ELF CAD Model

Description

The TC74ACT08FN(ELF) is a high-speed quad 2-input AND gate from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS Technology (ACT) logic family. This device operates with a supply voltage of 4.5V to 5.5V and is designed for high-performance logic applications requiring low power consumption and high noise immunity. Its output drive capability allows it to interface directly with other TTL or CMOS logic devices.

Applications:

  • Digital logic circuits
  • Data processing
  • Instrumentation
  • Control systems
  • Computer systems

Features:

  • High-speed operation: tpd = 4.7 ns (typ.) at VCC = 5V
  • Low power consumption: ICC = 4 μA (max.) at VCC = 5V
  • TTL compatible inputs
  • High noise immunity
  • Symmetrical output drive: |IOH| = IOL = 24 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOP-14 (Small Outline Package)

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy efficiency
  • Easy interfacing with TTL logic circuits
  • Increased system reliability due to high noise immunity
  • Directly drives LEDs and other high-current loads with its symmetrical output drive
  • Suitable for a wide range of applications due to its wide operating temperature range
  • Compact size for space-constrained applications

Additional Details:

The TC74ACT08FN(ELF) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes to limit the effects of transmission line reflections, thereby simplifying system design. The output stages are designed to provide a symmetrical drive capability, making the device suitable for driving bus lines and other high-capacitance loads. The AND gate performs the logical AND function: Y = A * B. The 'FN' suffix indicates a surface mount package (SOP14), and the 'ELF' indicates an environmentally friendly lead-free version. It's ideal for designs requiring fast signal processing and efficient logic operations.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess