EN
  • EN
  • DE
  • IT

MT47H512M8WTR-25E:C

Part No MT47H512M8WTR-25E:C
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 400MHZ 63BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 4Gb (512M x 8)
Max Frequency 400MHz
Access Time 400ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 63-FBGA (9x11.5)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 245270-MT47H512M8WTR-25E:C
Ultra Librarian 3D Model Ultra Librarian MT47H512M8WTR-25E:C CAD Model

Description

The Micron Technology Inc. 4Gb (512M x 8) SDRAM - DDR2 is a volatile memory type that has a fast access time of 400ps.

  • Access Time: 400ps
  • Supply Voltage: 1.7 V to 1.9 V
  • Maximum Frequency: 400MHz
  • Memory Format: DRAM
  • Operating Temperature: 0°C to 85°C (TC)
  • Case/Package: 63-FBGA (9x11.5)
  • Mounting Type: SMD (SMT) technology
  • Supply and Demand Status: Limited

You May Also Be Interested in

CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $27.5874
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $7.3709
Alliance Memory, Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $7.7077
Micron Technology Inc.
IC RLDRAM 288MBIT 400MHZ 144UBGA
Lowest to $117.2752
Micron Technology Inc.
IC SDRAM 512MBIT 333MHZ 84FBGA
Lowest to $9.6352
Micron Technology Inc.
IC SDRAM 512MBIT 133MHZ 54TSOP
Lowest to $93.2331
Micron Technology Inc.
IC SDRAM 512MBIT 400MHZ 60FBGA
Lowest to $67.7704
Micron Technology Inc.
IC SDRAM 512MBIT 266MHZ 60FBGA
Need more? Email Us
Micron Technology Inc.
IC RLDRAM 288MBIT 300MHZ 144UBGA
Lowest to $42.4520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8788 $77.8788
2+ $63.9005 $127.8010
3+ $61.9036 $185.7108
4+ $59.9067 $239.6268
5+ $57.9098 $289.5490
7+ $51.9192 $363.4344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,244 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess