EN
  • EN
  • DE

MT48H32M16LFBF-75A

Part No MT48H32M16LFBF-75A
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case QFN
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755231-MT48H32M16LFBF-75A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48H32M16LFBF-75A CAD Model

Description

The MT48H32M16LFBF-75A is a high-speed synchronous dynamic random-access memory (SDRAM) component manufactured by Micron Technology. It's designed for applications that require high bandwidth and fast data access, such as graphics processing, networking, and video processing. The device is organized as 32M x 16, meaning it has a memory capacity of 32 Megabits x 16 bits.

Applications

  • Graphics Cards: Used as graphics memory in graphics cards for storing textures and frame buffers.
  • Networking Equipment: Found in routers and switches for buffering packets and storing routing tables.
  • Video Processing: Employed in video processing equipment for storing and manipulating video frames.
  • High-Performance Computing: Used in high-performance computing systems for fast data access.
  • Gaming Consoles: Utilized for the graphics and main memory in gaming consoles.

Features

  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Synchronous Operation: Synchronous operation allows for fast clock speeds and data throughput.
  • 32M x 16 Organization: Provides a large memory capacity.
  • Operating Frequency: The -75A indicates the speed grade and operates at speeds up to 133 MHz.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels.
  • Programmable Burst Length: Supports programmable burst lengths for efficient data transfer.
  • Auto Refresh: Includes automatic refresh functionality to maintain data integrity.
  • Power-Down Mode: Provides a low-power mode for reducing power consumption during idle periods.

Benefits

  • Improved Performance: High bandwidth and fast data access enhance system performance.
  • Large Memory Capacity: Provides ample storage space for demanding applications.
  • Reduced Power Consumption: Power-down mode minimizes power consumption during idle periods.
  • Easy to Integrate: LVTTL compatible inputs simplify integration into existing systems.
  • Reliable Operation: Automatic refresh ensures data integrity.

Technical Specifications

The MT48H32M16LFBF-75A SDRAM operates at a clock frequency of up to 133 MHz and uses a double data rate (DDR) architecture. It is LVTTL compatible and has a programmable burst length. The device also includes automatic refresh functionality and a power-down mode. The operating temperature range is typically 0°C to +70°C. The module is available in a FBGA package. Supply voltage is typically 2.5V.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess