EN
  • EN
  • DE

MT48LC16M16A2TG-8E

Part No MT48LC16M16A2TG-8E
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-8E 100MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944808-MT48LC16M16A2TG-8E
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-8E CAD Model

Description

The 871255 is a high-quality memory module that is designed for use in a wide range of electronic devices.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess