EN
  • EN
  • DE

MT48LC16M8A2TG-75E

Part No MT48LC16M8A2TG-75E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 1080910-MT48LC16M8A2TG-75E
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2TG-75E CAD Model

Description

The MT48LC16M8A2TG-75E is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's commonly found in applications requiring moderate memory capacity and speed, such as networking devices, embedded systems, and some consumer electronics. The 16M x 8 configuration makes it suitable for applications where a balance between capacity and data bus width is desired.

Applications

  • Networking devices (e.g., routers, switches)
  • Embedded systems
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Printers
  • Industrial control systems

Features

  • Synchronous Operation: Operates in sync with the system clock for precise timing and data integrity.
  • High-Speed Data Transfer: Facilitates rapid data access and processing.
  • Low Latency: Reduces delays in accessing memory locations.
  • Burst Mode: Supports efficient sequential data access.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Power-Down Mode: Minimizes power consumption when idle.

Benefits

  • Improved System Performance: Enhances overall system performance through faster data access.
  • Increased Data Throughput: Enables quicker processing of data.
  • Reduced Latency: Minimizes delays for a more responsive system.
  • Enhanced Data Integrity: Ensures data accuracy through synchronous operation and auto-refresh.
  • Optimized Power Consumption: Helps conserve energy and extend battery life in portable devices.

Additional Details

The MT48LC16M8A2TG-75E typically operates at 3.3V and has specific timing parameters, including clock frequency and CAS latency. It's commonly packaged in a TSOP (Thin Small Outline Package) for surface mounting on PCBs. The '-75E' likely indicates a specific speed grade or access time, as well as a possible revision. For detailed technical information, including timing diagrams, electrical characteristics, and packaging details, refer to the official Micron datasheet. Proper decoupling and PCB layout are critical for stable and reliable performance.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess