EN
  • EN
  • DE
  • IT

MT48LC4M32B2F5-7 IT

Part No MT48LC4M32B2F5-7 IT
Manufacturer Micron Technology Inc.
Description 4X32 Sdram Fbga
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224857-MT48LC4M32B2F5-7 IT
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2F5-7 IT CAD Model

Description

The MT48LC4M32B2F5-7 IT is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's organized as 4 Meg x 32 bits x 4 banks. This SDRAM is designed for applications requiring high bandwidth and low latency, such as graphics cards, networking equipment, and embedded systems.

Applications

  • Graphics Cards: Frame buffers and texture storage.
  • Networking Equipment: Routers, switches, and network interfaces.
  • Embedded Systems: Industrial controllers, medical devices, and automotive systems.
  • Printers: High-speed printing and image processing.
  • Gaming Consoles: Memory for game data and graphics rendering.

Features

  • 128Mb SDRAM: High-density memory for storing large amounts of data.
  • 4 Meg x 32 x 4 Organization: Optimized for efficient data access and high bandwidth.
  • Synchronous Operation: Clocked interface for precise timing control.
  • Data Rate: -7 indicates a data rate of 143 MHz.
  • 4 Banks: Allows for concurrent access to different memory sections.
  • Auto Refresh: Automatic refreshing of memory cells to prevent data loss.
  • Self Refresh Mode: Low-power mode for preserving data when the system is idle.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels.
  • Lead-Free Package: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Bandwidth: Enables fast data transfer rates for demanding applications.
  • Low Latency: Minimizes delays in memory access, improving system performance.
  • Large Capacity: Provides ample memory space for storing large datasets.
  • Reliable Operation: Robust design for stable and consistent performance.
  • Low Power Consumption: Optimizes power efficiency for battery-powered devices.

Additional Details

The MT48LC4M32B2F5-7 IT typically operates at a voltage of 3.3V. It is available in various package options, including TSOP and FBGA. The device requires careful PCB layout to ensure signal integrity and minimize noise. It is important to consult the datasheet for detailed timing specifications and application guidelines. The 'IT' suffix usually indicates an industrial temperature range.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0354 $56.1416
9+ $11.5162 $103.6458
14+ $11.1563 $156.1882
19+ $10.7964 $205.1316
24+ $10.4366 $250.4784
33+ $9.3569 $308.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess