EN
  • EN
  • DE
  • IT

MT48LC4M32B2P-7

Part No MT48LC4M32B2P-7
Manufacturer Micron Technology Inc.
Description SDR SDRAM MT48LC4M32B2 – 1 Meg x 32 x 4 Banks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227804-MT48LC4M32B2P-7
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2P-7 CAD Model

Description

The MT48LC4M32B2P-7 is a high-speed CMOS, dynamic random-access memory (DRAM) device organized as 4 Meg x 32 bits. It's manufactured by Micron Technology and is part of their SDRAM (Synchronous DRAM) family. This memory chip is designed for applications requiring high bandwidth and low latency.

Applications:

  • Graphics Cards: Used as memory for frame buffers and texture storage.
  • Printers: Employed in printer memory for storing print jobs and rasterizing images.
  • Networking Equipment: Functions as packet buffers and routing table storage.
  • Industrial Control Systems: Utilized for data acquisition and process control.
  • Embedded Systems: Found in embedded systems requiring high-speed memory access.

Features:

  • 4 Meg x 32 bit organization: Provides a large memory capacity of 128Mb.
  • PC133 compliant: Operates at a maximum clock frequency of 133 MHz.
  • Single 3.3V power supply: Simplifies power supply design.
  • Self Refresh Mode: Reduces power consumption during idle periods.
  • 4 Banks: Allows for concurrent memory accesses.
  • CAS Latency (CL) of 3: Provides fast memory access times.
  • Burst Length: 1, 2, 4, 8 or full page: Allows for flexible data transfers.
  • Auto precharge: Simplifies memory management.
  • ZQ Calibration: Improves signal integrity.
  • Lead-free construction: Compliant with RoHS standards.

Benefits:

  • High Bandwidth: Supports fast data transfer rates, improving system performance.
  • Low Latency: Enables quick access to data, reducing delays.
  • Large Memory Capacity: Provides ample storage space for data and code.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance.
  • Simplified System Design: Reduces complexity and cost.

Additional Details:

The MT48LC4M32B2P-7 uses a standard SDRAM interface and is available in various packaging options. The specific speed grade (-7) indicates a 7ns access time. The component is sensitive to electrostatic discharge (ESD) and requires proper handling precautions during assembly and testing. Refer to the Micron datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.4279 $70.7069
25+ $5.2740 $131.8500
38+ $5.1098 $194.1724
53+ $4.9455 $262.1115
68+ $4.7798 $325.0264
91+ $4.2857 $389.9987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess