The MT48LC4M32TG-7 is a 128Mb Synchronous DRAM (SDRAM) chip manufactured by Micron Technology. It's designed for applications requiring high-speed data access and large memory capacity.
Applications
- Networking devices
- Printers
- Set-top boxes
- Industrial control systems
- Embedded systems
Features
- Density: 128Mb (4Mb x 32)
- Organization: 4Meg x 32
- Speed: 7ns access time
- Voltage: 3.3V
- Interface: Synchronous
- Package: TSOP II
- Operating temperature: 0°C to +70°C
Benefits
- High-speed data access for improved performance
- Large memory capacity for storing data and code
- Synchronous interface for reliable data transfer
- Industry-standard package for easy integration
- Cost-effective memory solution
Additional Details
The MT48LC4M32TG-7 SDRAM is frequently utilized in applications where fast data processing and storage are essential. The synchronous interface ensures data integrity and simplifies memory controller design. The TSOP II package is a commonly used surface-mount package, making it easy to integrate into various systems. The 7ns access time allows for quick data retrieval, enhancing overall system performance. It is an older technology, but is still used in legacy systems and niche applications. This part is designed to work within a standard temperature range of 0°C to +70°C.