EN
  • EN
  • DE

MT52L512M32D2PF-107 WT:B TR

Part No MT52L512M32D2PF-107 WT:B TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 16GBIT 933MHZ FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 16Gb (512M x 32)
Clock Frequency 933MHz
Operating Supply Voltage 1.2V
Operating Temperature Range -30°C ~ 85°C (TC)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 790184-MT52L512M32D2PF-107 WT:B TR
Ultra Librarian 3D Model Ultra Librarian MT52L512M32D2PF-107 WT:B TR CAD Model

Description

The MT52L512M32D2PF-107 WT:B TR is a high-performance LPDDR2 SDRAM (Low Power Double Data Rate 2) component manufactured by Micron Technology Inc. Designed for low power consumption and high bandwidth, it is suitable for mobile devices and other power-sensitive applications.

Applications

  • Smartphones
  • Tablets
  • Mobile computing devices
  • Wearable technology
  • Portable gaming consoles

Features

  • LPDDR2 Technology: Optimized for low power consumption while maintaining high performance.
  • Capacity: 512Mb x 32 configuration, providing a total of 16Gb of memory.
  • Data Transfer Rate: Supports data transfer rates up to 933 MT/s.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V or 1.8V) to minimize power consumption.
  • JEDEC Standard Compliance: Adheres to industry standards for LPDDR2 SDRAM.

Benefits

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • High Bandwidth: Enables fast data access and processing, improving system responsiveness.
  • Compact Size: Designed for small form-factor devices, maximizing space utilization.
  • Enhanced Performance: Provides the memory bandwidth needed for demanding mobile applications.
  • Reliable Operation: Stable and dependable performance in mobile environments.

Additional Details

The MT52L512M32D2PF-107 WT:B TR operates at a clock rate of 466 MHz. The 'WT' likely stands for Wafer Test, indicating the device has undergone specific testing procedures. The ':B' could refer to a specific revision or grade of the component, and 'TR' typically indicates that the component is shipped in trays for automated assembly processes. The component uses a PoP (Package on Package) configuration which stacks the memory chip on top of the processor. The '107' in the part number likely refers to the speed grade, indicating a 1.07ns cycle time. This LPDDR2 SDRAM is designed to meet the performance and power consumption requirements of modern mobile devices.

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8538 $80.5614
5+ $25.1213 $125.6065
8+ $24.2550 $194.0400
11+ $22.5225 $247.7475
14+ $21.6563 $303.1882
17+ $20.7900 $353.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess