EN
  • EN
  • DE

74AUP1G97FZ4-7

Part No 74AUP1G97FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIF X2-6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G97FZ4-7DICT, 74AUP1G97FZ4-7DIDKR, -74AUP1G97FZ4-7DICT, 74AUP1G97FZ4-7DITR, -74AUP1G97FZ4-7DITR, -74AUP1G97FZ4-7DIDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857722-74AUP1G97FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G97FZ4-7 CAD Model

Description

The 74AUP1G97FZ4-7 is a versatile, low-power configurable multiple-function gate from Diodes Incorporated, designed to meet the needs of high-performance, power-sensitive applications. This component integrates multiple logic functions into one device, allowing for design flexibility and space-saving on PCBs (Printed Circuit Boards).

Key Features

  • Configurable Logic Function: The 74AUP1G97FZ4-7 can be configured as one of the seven logic functions: AND, OR, NAND, NOR, XOR, inverter, and buffer. This is achieved through the use of three input/output pins (S0, S1, and Y/Z) that determine the function based on their configuration.
  • Advanced Ultra-Low Power (AUP) Technology: This device operates on an advanced ultra-low power technology, making it ideal for battery-operated and power-conscious designs. It ensures minimal power consumption without sacrificing speed or performance.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 0.8V to 3.6V, which provides compatibility with various logic levels and makes it suitable for interfacing with both low-voltage and standard logic devices.
  • High-Speed Operation: Despite its low-power design, the 74AUP1G97FZ4-7 does not compromise on speed, offering high-speed operation that is essential for modern digital circuits.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, which safeguards the device against damage from static electricity, enhancing its reliability and longevity in the field.
  • Compact Package: The device comes in a very small 6-pin package, which is ideal for space-constrained applications.

Applications

The 74AUP1G97FZ4-7 is suitable for a broad range of applications, including but not limited to:

  • Smartphones and portable electronics
  • Wearable technology
  • IoT devices
  • Embedded systems
  • Microcontroller interfacing
  • Signal processing

Overall, the 74AUP1G97FZ4-7 from Diodes Incorporated is a highly flexible and power-efficient solution for designers looking to add logic functionality to their circuits without incurring significant power or space penalties. Its configurable nature and robust feature set make it a go-to component for a myriad of electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess