EN
  • EN
  • DE

SY58051UMG

Part No SY58051UMG
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series SY58
Package Tray
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58051
Other Names 576-1398
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258243-SY58051UMG
Ultra Librarian 3D Model Ultra Librarian SY58051UMG CAD Model

Description

Microchip Technology's SY58051UMG - A High-Performance Signal Integrity Solution

Microchip Technology's SY58051UMG is a state-of-the-art signal integrity device designed to meet the needs of high-speed communication systems. This ultra-precise, differential CML/PECL/LVPECL to LVDS translator is a crucial component for applications requiring reliable high-speed data transmission with minimal signal degradation.

Key Features:

  • High Data Rate: The SY58051UMG supports exceptionally high data rates, making it ideal for advanced communication systems that require rapid data transfer.
  • Low Jitter Performance: With its low jitter design, the SY58051UMG ensures signal integrity, providing a clean, stable transmission that enhances overall system reliability.
  • Versatile Voltage Support: This device is compatible with a range of supply voltages, offering flexibility in various system designs.
  • Flexible I/O Compatibility: The SY58051UMG is designed to interface with CML, PECL, and LVPECL signals on the input side and outputs LVDS signals, making it a versatile solution for mixed-signal environments.
  • Power Efficiency: With its low power consumption, the SY58051UMG contributes to the energy efficiency of the systems it is integrated into, which is critical for power-sensitive applications.

Applications:

The SY58051UMG is an excellent choice for a wide range of applications that demand high-speed data transmission and signal integrity. Its typical use cases include:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • High-performance computing
  • Telecommunications equipment
  • Professional video and broadcasting systems
  • Test and measurement equipment

Quality and Reliability:

As with all Microchip Technology products, the SY58051UMG is manufactured to the highest quality standards, ensuring both robustness and longevity in the field. Customers can trust the SY58051UMG to perform reliably in the most demanding environments, thanks to Microchip's commitment to excellence in engineering and manufacturing.

For designers and engineers looking to enhance their high-speed systems, the SY58051UMG from Microchip Technology offers a compelling blend of performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess