EN
  • EN
  • DE

SY100EL34ZI-TR

Part No SY100EL34ZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1104257-SY100EL34ZI-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL34ZI-TR CAD Model

Description

Product Overview: SY100EL34ZI-TR from Microchip Technology

The SY100EL34ZI-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SY100EL series and is specifically crafted to meet the demanding needs of high-speed digital systems. It is a versatile quadruple differential line receiver that operates from a 5V power supply.

The SY100EL34ZI-TR is characterized by its exceptional signal integrity and is designed to translate differential NECL (Negative Emitter Coupled Logic) levels to positive ECL (Emitter Coupled Logic) output levels. Its differential inputs incorporate internal 75 kΩ pull-down resistors and accept NECL input levels without requiring external components, simplifying design and reducing board space.

This integrated circuit features a maximum frequency of 5 GHz, which makes it suitable for high-speed data transmission and clock distribution in a wide array of applications, such as telecommunications, data communications, and high-speed computing. Its fast propagation delay and minimal skew ensure reliable and consistent performance across the device.

Key Features:

  • Quadruple Differential Line Receiver
  • Operates from a 5V power supply
  • Internal 75 kΩ pull-down resistors
  • NECL to Positive ECL level translation
  • Maximum frequency of 5 GHz
  • Available in a surface-mount package

Applications:

  • High-speed data systems
  • Telecommunications
  • Data communications
  • High-speed computing
  • Clock distribution networks

The SY100EL34ZI-TR is supplied in a surface-mount package, making it ideal for compact and high-density mounting. Microchip Technology's commitment to quality ensures that this product meets the highest standards of reliability and performance. With its advanced features and robust design, the SY100EL34ZI-TR is a superior choice for engineers and designers looking to enhance the speed and integrity of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess