EN
  • EN
  • DE

PS461TQFP100G

Part No PS461TQFP100G
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281257-PS461TQFP100G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS461TQFP100G CAD Model

Description

The PS461TQFP100G, manufactured by Parade Technologies, is a DisplayPort to HDMI 2.0 converter designed to bridge the gap between devices using the DisplayPort and HDMI interfaces. This IC enables systems with DisplayPort outputs to connect seamlessly to HDMI 2.0-compatible displays and devices, supporting high-resolution video and audio transmission.

Applications

  • Docking Stations: Facilitates HDMI 2.0 output from DisplayPort-enabled laptops in docking stations.
  • Graphics Cards: Integrated into graphics cards to offer HDMI 2.0 connectivity.
  • Motherboards: Used on motherboards to provide HDMI 2.0 output from integrated DisplayPort controllers.
  • Display Adapters: Found in external display adapters for converting DisplayPort to HDMI 2.0 for high-resolution displays.
  • Embedded Systems: Implemented in embedded systems requiring HDMI 2.0 output from a DisplayPort source.

Features

  • DisplayPort 1.2a Input: Supports DisplayPort input up to version 1.2a.
  • HDMI 2.0 Output: Supports HDMI 2.0 output, including support for 4K resolution at 60Hz.
  • HDCP 2.2 Support: Supports High-bandwidth Digital Content Protection (HDCP) 2.2 for secure content playback.
  • Audio Support: Supports audio transmission over HDMI, including high-bitrate audio formats.
  • TQFP100 Package: Available in a TQFP100 package for surface mount assembly.

Benefits

  • High-Resolution Support: Supports 4K resolution at 60Hz, providing high-quality video output.
  • Interoperability: Enables connectivity between devices with DisplayPort and HDMI 2.0 interfaces.
  • Content Protection: HDCP 2.2 support ensures secure playback of protected content, including 4K UHD Blu-ray.
  • Audio Integration: Simplifies system design by integrating audio and video conversion.
  • Easy Integration: The TQFP100 package allows for easy integration into various system designs.

The PS461TQFP100G receives DisplayPort signals, decodes them, and encodes them into HDMI 2.0-compatible signals. The device requires an external power supply and some passive components for proper operation. It supports various video resolutions and refresh rates, including 4K at 60Hz, depending on the DisplayPort input and HDMI output capabilities. This converter integrates audio transmission, enabling audio signals to be embedded within the HDMI output. The HDCP 2.2 support ensures compatibility with the latest content protection standards, allowing for secure playback of protected content such as 4K UHD Blu-ray movies. Datasheets and application notes provide detailed information on pin configurations, electrical characteristics, and recommended PCB layout guidelines. This chip facilitates a seamless connection between different display interfaces, especially important for connecting modern devices and displays.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess