EN
  • EN
  • DE

SY100EL34LZC

Part No SY100EL34LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132570-SY100EL34LZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL34LZC CAD Model

Description

The SY100EL34LZC from Microchip Technology is a high-performance, low-power Quad Differential Multiplexer. Designed with precision and reliability in mind, this product is part of Microchip's extensive range of semiconductor solutions that cater to the demanding needs of the modern electronics industry.

Key Features

  • High-Speed Performance: The SY100EL34LZC is optimized for exceptional speed performance, making it suitable for high-frequency applications where rapid signal processing is critical.
  • Differential Design: With its differential inputs and outputs, the device provides improved noise immunity and is capable of handling small voltage swings, ensuring signal integrity even in challenging electrical environments.
  • Low Power Consumption: This device is engineered for energy efficiency, which makes it ideal for applications where power conservation is vital, such as in battery-powered devices or energy-sensitive systems.
  • Multiple Supply Voltages: It supports a wide range of supply voltages, offering flexibility in various system designs and simplifying power supply requirements.
  • Temperature Range: The SY100EL34LZC operates reliably across an extended temperature range, making it suitable for industrial applications that may involve extreme conditions.

Applications

The SY100EL34LZC is versatile and can be used in a variety of applications, including:

  • High-speed communication systems
  • Automated test equipment
  • Data acquisition systems
  • Precision instrumentation
  • Networking and telecommunication infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL34LZC is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of commercial, industrial, and even military applications. With its robust design and proven performance, the SY100EL34LZC is a product that engineers and designers can trust to deliver consistent results.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the SY100EL34LZC, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's expert technical support team for assistance with integration, troubleshooting, and optimization of their applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0835 $60.8350
24+ $4.9917 $119.8008
36+ $4.8357 $174.0852
50+ $4.6798 $233.9900
64+ $4.5237 $289.5168
86+ $4.0557 $348.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 949 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess