EN
  • EN
  • DE

MT53E1536M32D4DE-046 AAT:C

Part No MT53E1536M32D4DE-046 AAT:C
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 1.5Gx32 (48Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447107-MT53E1536M32D4DE-046 AAT:C
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 48Gbit
Memory Organization 1.5G x 32
Memory Interface Parallel
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 18ns
Access Time 3.5ns
Voltage - Supply 1.06V ~ 1.17V
Operating Temperature -40°C ~ 105°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 200-TFBGA
Supplier Device Package 200-TFBGA (10x14.5)
Ultra Librarian 3D Model Ultra Librarian MT53E1536M32D4DE-046 AAT:C CAD Model

Description

The MT53E1536M32D4DE-046 AAT:C by Micron is a high-capacity, efficient DRAM module within the LPDDR4 category, engineered to cater to the advanced requirements of contemporary mobile and high-performance computing platforms. It distinguishes itself with a specification of LPDDR4-4266 1.5Gx32, which provides an expansive 48Gb of storage capacity. This substantial memory size, coupled with a data transfer rate of 4266 Mbps, is tailored for applications that demand speedy access to large volumes of data, such as advanced mobile devices, computing tablets, and specialized industrial equipment. The module's design focuses on minimizing power consumption while maximizing speed and efficiency, thereby supporting the development of devices that are both powerful and energy-efficient. Manufactured by Micron, a globally recognized leader in memory and storage solutions, this LPDDR4 module embodies the company's commitment to delivering state-of-the-art memory technologies that drive the performance of next-generation devices.

You May Also Be Interested in

Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.0602 $344.0602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess