EN
  • EN
  • DE
  • IT

MT60B1G16HC-48B IT:A

Part No MT60B1G16HC-48B IT:A
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR5-4800 1Gx16 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446412-MT60B1G16HC-48B IT:A
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR5
Memory Size 16Gbit
Memory Organization 1G x 16
Memory Interface POD
Clock Frequency 2.4 GHz
Access Time 16 ns
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 102-VFBGA
Supplier Device Package 102-VFBGA (9x14)
Ultra Librarian 3D Model Ultra Librarian MT60B1G16HC-48B IT:A CAD Model

Description

Micron's MT60B1G16HC-48B IT:A is a high-quality DDR5 DRAM module that brings together speed, capacity, and efficiency. It features a DDR5-4800 1Gx16 configuration, leading to a total storage capacity of 16Gb. This module operates at a frequency of 4800 MHz, delivering high-speed data transfer rates that are crucial for advanced computing systems, including enterprise servers, high-performance PCs, and data-intensive applications. The 1Gx16 structure suggests an optimized data flow, enhancing system responsiveness and multitasking capabilities without compromising power consumption. Manufactured by Micron, a company with a longstanding reputation for excellence in memory technology, this module integrates the latest advancements in DRAM technology. This includes improved error correction, better power management, and a more robust interface, which together ensure that the MT60B1G16HC-48B IT:A meets the rigorous demands of modern computing environments, providing a reliable and efficient memory solution for various high-end applications.

You May Also Be Interested in

Hynix Semiconductor
DDR5-4800 2Gx8 (16Gb)
Lowest to $56.6272
Hynix Semiconductor
DDR5-5600 3Gx8 (24Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx8 (16Gb)
Lowest to $385.4117
Samsung
DDR5 Module 32 GB
Need more? Email Us
Samsung
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
NANYA
DDR4-3200 256Mx16 (4Gb) Ind-W
Need more? Email Us
Micron Technology Inc.
DDR5-4800 2Gx8 (16Gb)
Lowest to $162.9851
Hynix Semiconductor
DDR4-3200 1Gx8 (8Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 3GX8 (24Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess