EN
  • EN
  • DE

MT61K512M32KPA-16:C

Part No MT61K512M32KPA-16:C
Manufacturer Micron Technology Inc.
Catalog DRAM
Description GDDR6 512Mx32 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447300-MT61K512M32KPA-16:C
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SGRAM - GDDR6
Memory Size 16Gbit
Memory Organization 512M x 32
Memory Interface POD_135
Clock Frequency 8GHz
Voltage - Supply 1.3095V ~ 1.3905V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-FBGA (12x14)
Ultra Librarian 3D Model Ultra Librarian MT61K512M32KPA-16:C CAD Model

Description

The MT61K512M32KPA-16:C is a high-capacity GDDR6 SDRAM memory module from Micron, one of the foremost innovators in memory and storage solutions. Designed for next-generation, high-performance computing systems, this DRAM module boasts a configuration of 512Mx32, which achieves a total storage capacity of 16 Gigabits. This module is engineered to meet the stringent requirements of advanced gaming systems, professional graphic design workstations, and other bandwidth-intensive applications. With its GDDR6 technology, it delivers exceptionally high speeds and bandwidth capabilities, supporting data-intensive operations without compromising on performance. The robust design and state-of-the-art manufacturing process used by Micron ensure that this memory module offers superior durability, reliability, and energy efficiency, making it an ideal choice for developers looking to push the limits of their applications’ performance.

You May Also Be Interested in

Etron Technology
SD 8Mx16-6
Lowest to $48.2626
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess