EN
  • EN
  • DE

AD8554ARZ-REEL

Part No AD8554ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 4CIRC 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Supply Current 850μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number AD8554
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138690-AD8554ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8554ARZ-REEL CAD Model

Description

The AD8554ARZ-REEL from Analog Devices Inc. is a state-of-the-art precision amplifier that offers a unique combination of high accuracy, low power consumption, and the robustness required for a wide range of applications. This product is designed to meet the stringent requirements of today’s sophisticated signal processing systems and is particularly suitable for applications where error sources cannot be tolerated.

Key Features

  • Zero-Drift Series: The AD8554ARZ-REEL is part of the Zero-Drift series, which ensures low input offset voltage and virtually eliminates offset drift over time and temperature variations.
  • High Precision: With an advanced design, this amplifier offers high precision with a very low input offset voltage, making it ideal for applications requiring accurate signal amplification.
  • Low Power Consumption: It is optimized for low power operation, which makes it suitable for battery-powered devices and other power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage increases the dynamic range, allowing the amplifier to handle a wide range of input signals without saturation.
  • Single-Supply Operation: This device can operate from a single supply, simplifying power supply design and reducing system complexity.

Applications

The AD8554ARZ-REEL is versatile and can be used in various applications, including but not limited to:

  • Medical instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Industrial process controls
  • Automotive systems

Product Specifications

Parameter Value
Input Offset Voltage 1 µV (maximum)
Input Offset Voltage Drift 0.005 µV/°C (maximum)
Supply Voltage Range 2.7 V to 5.5 V
Operating Temperature Range -40°C to +125°C
Package SOIC-14

The AD8554ARZ-REEL is provided in a reel packaging format for ease of manufacturing integration, making it an excellent choice for high-volume production. With its robust design and high performance, the AD8554ARZ-REEL precision amplifier is an essential component for any application where precision and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess