EN
  • EN
  • DE

MT8HTF6464HDY-80ED3

Part No MT8HTF6464HDY-80ED3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 64Mx64 SODIMM (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950225-MT8HTF6464HDY-80ED3
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF6464HDY-80ED3 CAD Model

Description

The MT8HTF6464HDY-80ED3 is a high-quality memory module that is ideal for use in a wide range of electronic devices.

  • Win Source Part Number: 950225
  • Category: Memory - Modules
  • Capacity: 512MB
  • Speed: 800MHz

You May Also Be Interested in

Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess